Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02NF13-37PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace - 16X9951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace
16X9951
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace 16X9951
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9951
Product Name Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 114916P2-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers