Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-220, 20 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02NF13-220PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-220, 20 Position, Flange; Product Range Amphenol Aerospace - 16X9949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-220, 20 Position, Flange; Product Range Amphenol Aerospace
16X9949
Circular Connector, Receptacle, 13-220, 20 Position, Flange; Product Range Amphenol Aerospace 16X9949
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9949
Product Name Circular Connector, Receptacle, 13-220, 20 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data