Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02NF10-26PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-26, 26 Position, Flange, part number 16X9936, is part of the Amphenol Aerospace 2M Series. This connector features a threaded coupling style and is designed for wall mount applications. It accommodates 26 crimp pin contacts and is constructed from durable materials, including aluminum alloy or stainless steel for the shell and copper alloy for the contacts, which are gold plated. The connector is rated for a temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. It is also IP67 rated when mated or with a protection cap, ensuring environmental resistance. This product is suitable for applications requiring reliable connectivity in rugged environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10-26, 26 Position, Flange, part number 16X9936, is part of the Amphenol Aerospace 2M Series. This connector features a threaded coupling style and is designed for wall mount applications. It accommodates 26 crimp pin contacts and is constructed from durable materials, including aluminum alloy or stainless steel for the shell and copper alloy for the contacts, which are gold plated. The connector is rated for a temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. It is also IP67 rated when mated or with a protection cap, ensuring environmental resistance. This product is suitable for applications requiring reliable connectivity in rugged environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace - 16X9936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace
16X9936
Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace 16X9936
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9936
Product Name Circular Connector, Receptacle, 10-26, 26 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products