Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-4, 4 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02MT9-4PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-4, 4 Position, Flange, part number 16X9827, is part of the Amphenol Aerospace 2M Series. This connector features a wall mount receptacle design with four crimp pin contacts and a threaded coupling style. It is RoHS compliant, ensuring it meets environmental regulations. The connector is designed for durability and reliability in various applications, making it suitable for projects requiring robust connectivity solutions. The 2M Series connectors are known for their lightweight and compact design, which can help reduce overall system weight without compromising performance.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-4, 4 Position, Flange, part number 16X9827, is part of the Amphenol Aerospace 2M Series. This connector features a wall mount receptacle design with four crimp pin contacts and a threaded coupling style. It is RoHS compliant, ensuring it meets environmental regulations. The connector is designed for durability and reliability in various applications, making it suitable for projects requiring robust connectivity solutions. The 2M Series connectors are known for their lightweight and compact design, which can help reduce overall system weight without compromising performance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-4, 4 Position, Flange; Product Range Amphenol Aerospace - 16X9827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-4, 4 Position, Flange; Product Range Amphenol Aerospace
16X9827
Circular Connector, Receptacle, 9-4, 4 Position, Flange; Product Range Amphenol Aerospace 16X9827
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9827
Product Name Circular Connector, Receptacle, 9-4, 4 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details