Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02MT7-10PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 7-10, 10 Position, Flange from the Amphenol Aerospace 2M Series is designed for wall mount applications and features a threaded coupling style. It accommodates 10 crimp pin contacts and is RoHS compliant. The connector is built to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, ensuring durability and reliability in demanding conditions. It is suitable for applications requiring a robust connection with a maximum operating temperature of -65°C to +150°C and an insulation resistance of 5,000 megaohms minimum. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide insulators. This connector is ideal for engineers looking for a reliable and compliant solution for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 7-10, 10 Position, Flange from the Amphenol Aerospace 2M Series is designed for wall mount applications and features a threaded coupling style. It accommodates 10 crimp pin contacts and is RoHS compliant. The connector is built to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, ensuring durability and reliability in demanding conditions. It is suitable for applications requiring a robust connection with a maximum operating temperature of -65°C to +150°C and an insulation resistance of 5,000 megaohms minimum. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide insulators. This connector is ideal for engineers looking for a reliable and compliant solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace - 16X9801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace
16X9801
Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace 16X9801
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9801
Product Name Circular Connector, Receptacle, 7-10, 10 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details