Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02MT17-14PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace - 16X9768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace
16X9768
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace 16X9768
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9768
Product Name Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11506-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 45 to 70 volts
View Details