Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02MT17-14PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 17-14, 14 Position, Flange from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style with 14 crimp pin contacts, ensuring secure connections. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is part of the 2M Series, which is known for its durability and performance in demanding environments. This receptacle is ideal for engineers looking for a dependable solution in aerospace and military applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 17-14, 14 Position, Flange from Amphenol Aerospace is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style with 14 crimp pin contacts, ensuring secure connections. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is part of the 2M Series, which is known for its durability and performance in demanding environments. This receptacle is ideal for engineers looking for a dependable solution in aerospace and military applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace - 16X9764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace
16X9764
Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace 16X9764
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9764
Product Name Circular Connector, Receptacle, 17-14, 14 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details