Amphenol Aerospace Corporation Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Aerospace 2M801-010-02M8-28SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Aerospace - 27X3087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Aerospace
27X3087
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Aerospace 27X3087
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X3087
Product Name Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data