Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 4 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02M6-4PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 4 Position, Flange; Product Range Amphenol Aerospace - 16X9892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 4 Position, Flange; Product Range Amphenol Aerospace
16X9892
Circular Connector, Receptacle, 6-4, 4 Position, Flange; Product Range Amphenol Aerospace 16X9892
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9892
Product Name Circular Connector, Receptacle, 6-4, 4 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details