The Amphenol Aerospace Circular Connector, Receptacle, 12 Position, Panel (part number 27X3019) is designed for robust applications requiring reliable connectivity. This connector features a wall mount receptacle style with 12 crimp socket contacts, ensuring secure and efficient electrical connections. It utilizes a threaded coupling style for enhanced stability and is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and compact design while meeting or exceeding MIL-DTL-38999 performance requirements. This product is ideal for engineers looking for a durable and versatile connector solution in aerospace and other demanding environments.
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27X3019 |
| Product Name | Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |