Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace 2M801-010-02M13-37PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 13-37, 37 Position, Flange (part number 16X9849) is designed for robust applications requiring reliable connectivity. This connector features a wall mount receptacle style and utilizes crimp pin contacts, ensuring secure and efficient electrical connections. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and compact design while meeting or exceeding MIL-DTL-38999 performance requirements. This product is ideal for engineers looking for a durable and versatile connector solution in aerospace and other demanding environments.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 13-37, 37 Position, Flange (part number 16X9849) is designed for robust applications requiring reliable connectivity. This connector features a wall mount receptacle style and utilizes crimp pin contacts, ensuring secure and efficient electrical connections. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is part of the 2M Series, which is known for its lightweight and compact design while meeting or exceeding MIL-DTL-38999 performance requirements. This product is ideal for engineers looking for a durable and versatile connector solution in aerospace and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace - 16X9849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace
16X9849
Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace 16X9849
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16X9849
Product Name Circular Connector, Receptacle, 13-37, 37 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details