Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 2 Position, In Line; Product Range Amphenol Aerospace 2M801-010-01NF8-2PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 8-2, 2 Position, In Line, part of the Amphenol Aerospace 2M Series, is designed for applications requiring a compact and lightweight connection solution. This connector features a dual-start ACME thread for secure coupling and is rated for up to 2,000 mating cycles, ensuring durability in demanding environments. It is constructed from aluminum alloy or stainless steel, with contacts made from copper alloy and gold plating for enhanced conductivity. The operating temperature range is from -65°C to +150°C, and it meets IP67 environmental resistance standards when mated or with a protection cap. This receptacle is suitable for applications that require reliable performance and compatibility with existing systems, although it is considered a legacy series with newer models available for new designs.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 8-2, 2 Position, In Line, part of the Amphenol Aerospace 2M Series, is designed for applications requiring a compact and lightweight connection solution. This connector features a dual-start ACME thread for secure coupling and is rated for up to 2,000 mating cycles, ensuring durability in demanding environments. It is constructed from aluminum alloy or stainless steel, with contacts made from copper alloy and gold plating for enhanced conductivity. The operating temperature range is from -65°C to +150°C, and it meets IP67 environmental resistance standards when mated or with a protection cap. This receptacle is suitable for applications that require reliable performance and compatibility with existing systems, although it is considered a legacy series with newer models available for new designs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 2 Position, In Line; Product Range Amphenol Aerospace - 12X7636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 2 Position, In Line; Product Range Amphenol Aerospace
12X7636
Circular Connector, Receptacle, 8-2, 2 Position, In Line; Product Range Amphenol Aerospace 12X7636
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 2 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7636
Product Name Circular Connector, Receptacle, 8-2, 2 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products