Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace 2M801-010-01NF17-85PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace - 12X7591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace
12X7591
Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace 12X7591
CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-85, 85 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7591
Product Name Circular Connector, Receptacle, 17-85, 85 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details