Amphenol Aerospace Corporation Circular Connector, Receptacle, 20 Position, Cable; Product Range Amphenol Aerospace 2M801-010-01NF13-220SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M801 Circular Connector Receptacle is designed for cable mounting and features 20 positions with crimp socket contacts. This connector is part of the 2M series, which is known for its compact size and lightweight design, making it suitable for applications where space and weight are critical. The 2M801 model is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and offers an operating temperature range of -65°C to +150°C. It meets environmental resistance standards with an IP67 rating when mated or with a protection cap. The connector supports up to 500 mating cycles and provides a minimum insulation resistance of 5,000 megaohms. This product is ideal for engineers looking for a reliable and robust solution for their circular connector needs.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M801 Circular Connector Receptacle is designed for cable mounting and features 20 positions with crimp socket contacts. This connector is part of the 2M series, which is known for its compact size and lightweight design, making it suitable for applications where space and weight are critical. The 2M801 model is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and offers an operating temperature range of -65°C to +150°C. It meets environmental resistance standards with an IP67 rating when mated or with a protection cap. The connector supports up to 500 mating cycles and provides a minimum insulation resistance of 5,000 megaohms. This product is ideal for engineers looking for a reliable and robust solution for their circular connector needs.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20 Position, Cable; Product Range Amphenol Aerospace - 27X2670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20 Position, Cable; Product Range Amphenol Aerospace
27X2670
Circular Connector, Receptacle, 20 Position, Cable; Product Range Amphenol Aerospace 27X2670
CIRCULAR CONNECTOR, RECEPTACLE, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2670
Product Name Circular Connector, Receptacle, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details