The Amphenol Aerospace Circular Connector, Receptacle, 6-6, 6 Position, In Line (part number 12X7387) is designed for applications requiring a compact and lightweight solution while maintaining military specifications. This connector features a threaded coupling style and is RoHS compliant. It supports crimp pin contacts and is suitable for use in harsh environments, making it ideal for tactical equipment, avionics boxes, and handheld devices. The connector is constructed from durable materials, including aluminum alloy and stainless steel, ensuring resistance to corrosion and environmental factors. It has a mating life of 2000 cycles and can withstand significant shock and vibration, rated for 300 g's shock and 37 g's random vibration. The operating temperature range is from -55°C to +150°C for aluminum and up to +200°C for stainless steel. Electrical performance includes a maximum operating voltage of 1800 VAC for contact sizes 12 and 16, with current ratings up to 23A. The connector also provides good EMI shielding effectiveness, making it suitable for sensitive electronic applications. Overall, this connector is a reliable choice for engineers seeking a robust and efficient solution for their projects.
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X7387 |
| Product Name | Circular Connector, Receptacle, 6-6, 6 Position, In Line; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |