Amphenol Aerospace Corporation Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Aerospace 2M801-010-01M8-2SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M Series Circular Connector, Receptacle, part number 27X2631, features a 2-position configuration designed for cable mounting. This connector utilizes crimp socket contacts and is compliant with RoHS standards. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a silicone rubber gasket for environmental sealing. The connector is designed to meet or exceed MIL-DTL-38999 specifications, ensuring robust performance in demanding applications. Its threaded coupling style provides secure connections, making it suitable for various aerospace and military applications.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M Series Circular Connector, Receptacle, part number 27X2631, features a 2-position configuration designed for cable mounting. This connector utilizes crimp socket contacts and is compliant with RoHS standards. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and incorporates a silicone rubber gasket for environmental sealing. The connector is designed to meet or exceed MIL-DTL-38999 specifications, ensuring robust performance in demanding applications. Its threaded coupling style provides secure connections, making it suitable for various aerospace and military applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Aerospace - 27X2631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Aerospace
27X2631
Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Aerospace 27X2631
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27X2631
Product Name Circular Connector, Receptacle, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details