Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 2M801-010-01M8-28PF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace - 12X7520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
12X7520
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 12X7520
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7520
Product Name Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40838-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details