M801 3C 3#20HD SKT RECP THRD
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-010-01M6-23SA | 27X2596 |
| Product Name | Circular Connector, Receptacle, 3 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |