Amphenol Aerospace Corporation Circular Connector, Receptacle, 5 Position, Cable; Product Range Amphenol Aerospace 2M801-010-01M16-5SA

Description
M801 5C 5#12 SKT RECP THRD
Request a Quote Datasheet
Description
M801 5C 5#12 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-010-01M16-5SA - PEI-Genesis
Philadelphia, PA, United States
M801 5C 5#12 SKT RECP THRD

M801 5C 5#12 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 5 Position, Cable; Product Range Amphenol Aerospace - 89W9657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Cable; Product Range Amphenol Aerospace
89W9657
Circular Connector, Receptacle, 5 Position, Cable; Product Range Amphenol Aerospace 89W9657
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-010-01M16-5SA 89W9657
Product Name Circular Connector, Receptacle, 5 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details