The Amphenol Aerospace Circular Connector, Receptacle, 55 Position, Cable (part number 27X2576) is designed for robust applications requiring reliable connectivity. This connector features a cable mount receptacle style and utilizes crimp socket contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is part of the 2M Series, which is known for its lightweight and compact design, making it suitable for aerospace and military applications. It supports up to 55 contacts and is built to withstand harsh conditions, with an operating temperature range of -65°C to +150°C and an IP67 rating when mated or with a protection cap. This product is ideal for engineers looking for a durable and efficient solution for their connectivity needs.
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27X2576 |
| Product Name | Circular Connector, Receptacle, 55 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |