Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-55, 55 Position, In Line; Product Range Amphenol Aerospace 2M801-010-01M16-55PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-55, 55 Position, In Line; Product Range Amphenol Aerospace - 12X7462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-55, 55 Position, In Line; Product Range Amphenol Aerospace
12X7462
Circular Connector, Receptacle, 16-55, 55 Position, In Line; Product Range Amphenol Aerospace 12X7462
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7462
Product Name Circular Connector, Receptacle, 16-55, 55 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 34.112-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details