Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-23, 4 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07ZNU6-23SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-23, 4 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-23, 4 Position, Jam Nut; Product Range Amphenol Aerospace
12X7256
Circular Connector, Receptacle, 6-23, 4 Position, Jam Nut; Product Range Amphenol Aerospace 12X7256
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7256
Product Name Circular Connector, Receptacle, 6-23, 4 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers