The Amphenol Aerospace Circular Connector, Receptacle, 16-55, 55 Position, Jam Nut (part number 12X7231) is designed for applications requiring a robust and reliable connection in harsh environments. This connector features a jam nut receptacle style and accommodates up to 55 contacts with crimp socket contact types. It is intermateable with Glenair Mighty Mouse connectors, enhancing versatility in various setups. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is built to withstand extreme temperatures ranging from -67°F to +302°F (-55°C to +150°C) for aluminum and up to +392°F (-55°C to +200°C) for stainless steel. It offers excellent sealing capabilities, rated for 1 meter of immersion for 1 hour, and provides good EMI shielding effectiveness. The connector supports a variety of electrical performance specifications, including a maximum operating voltage of 1800 VAC and current ratings up to 23A, depending on the contact size. It is suitable for applications in headsets, tactical equipment, avionics boxes, and handheld devices, making it a practical choice for engineers seeking reliable connectivity solutions in demanding conditions.
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 55 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X7231 |
| Product Name | Circular Connector, Receptacle, 16-55, 55 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |