The Amphenol Aerospace Circular Connector, Receptacle, 9-4, 6 Position, Jam Nut (part number 12X7194) is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism and is intermateable with Glenair's Mighty Mouse connectors. It supports a variety of contact sizes ranging from 12 to 23 AWG, with a maximum current rating of 23A at 1800 VAC for size 12 contacts. The operating temperature range is from -55°C to +150°C for aluminum and up to +200°C for stainless steel variants. The connector is constructed from durable materials, including aluminum alloy and polyphenylene sulfide (PPS) for the insert, ensuring reliability in harsh environments. It is rated for 2000 mating cycles and offers good EMI shielding effectiveness. The sealing capability meets MIL-STD-810 standards, providing protection against moisture and dust. This connector is suitable for use in tactical equipment, avionics, and handheld devices, making it a versatile choice for engineers in need of robust connectivity solutions.
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X7194 |
| Product Name | Circular Connector, Receptacle, 9-4, 6 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |