The Circular Connector, Receptacle, 9-4, 4 Position, Jam Nut from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight solution with military specifications. This connector features four crimp pin contacts and utilizes a threaded coupling mechanism for secure mating. It is constructed from durable materials, including aluminum alloy and stainless steel, ensuring reliability in harsh environments. The operating temperature range is from -55°C to +150°C for aluminum and up to +200°C for stainless steel. The connector is rated for a maximum operating voltage of 1800 VAC and can handle current ratings up to 23A, depending on the contact size. It is also designed to withstand significant shock and vibration, making it suitable for tactical equipment, avionics, and other demanding applications.
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X6765 |
| Product Name | Circular Connector, Receptacle, 9-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |