The Amphenol Aerospace Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut (part number 12X6760) is designed for applications requiring a robust and reliable connection in harsh environments. This connector features a jam nut receptacle style and accommodates 19 contacts with crimp pin contact type. It is intermateable with Glenair® Mighty Mouse connectors, providing versatility in connector options. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is built to withstand extreme temperatures ranging from -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a sealing capability of 1 meter for 1 hour, ensuring protection against moisture ingress. The connector supports a variety of applications, including headsets, tactical equipment, airframes, and avionics boxes. Electrical performance includes a maximum operating voltage of 1800 VAC and current ratings up to 23A, depending on the contact size. The connector is designed for a mating life of 2000 cycles, ensuring durability and reliability over time. With good EMI shielding effectiveness and resistance to shock and vibration, this connector is suitable for demanding environments.
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X6760 |
| Product Name | Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |