Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL AEROSPACE CORPORATION
2M801-009-07NF8-13SA -- M801 13C 13#23 SKT RECP OM ROHS COMPLIANT AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
M801 13C 13#23 Skt Recp Om Rohs Compliant Amphenol Aerospace
2M801-009-07NF8-13SA
Description
M801 13C 13#23 SKT RECP OM ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
M801 13C 13#23 SKT RECP OM ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
M801 13C 13#23 Skt Recp Om Rohs Compliant Amphenol Aerospace
85W8303
M801 13C 13#23 Skt Recp Om Rohs Compliant Amphenol Aerospace
85W8303
M801 13C 13#23 SKT RECP OM ROHS COMPLIANT: NO
M801 13C 13#23 SKT RECP OM ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
85W8303
Product Name
M801 13C 13#23 Skt Recp Om Rohs Compliant Amphenol Aerospace
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - SMT Pogo Pin 2mm
Specs
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
SCHURTER Inc
Plugs and Receptacles
3-104-048
Specs
Mounting
Panel Mount, Snap-In
View Details
2
suppliers
Beckhoff Automation LLC
ZS4500-2043 | Connector for AX5000, 40 A
View Details
Strainsert
Mating Connector/Plugs
PT01A-10-6S(SR)
Specs
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details