Amphenol Aerospace Corporation Circular Connector, Receptacle, 7-10, 10 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07NF7-10PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7-10, 10 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7-10, 10 Position, Jam Nut; Product Range Amphenol Aerospace
12X6736
Circular Connector, Receptacle, 7-10, 10 Position, Jam Nut; Product Range Amphenol Aerospace 12X6736
CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7-10, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6736
Product Name Circular Connector, Receptacle, 7-10, 10 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products