M801 7C 7#23 PIN RECP OM
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M801-009-07NF6-7PB | 12X6732 |
| Product Name | Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |