The Circular Connector, Receptacle, 6-4, 6 Position, Jam Nut from the Amphenol Aerospace 2M Series is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling style and is intermateable with Glenair Mighty Mouse connectors. It supports crimp socket contacts and is suitable for use in harsh environments, making it ideal for headsets, tactical equipment, airframes, avionics boxes, and handheld devices. The connector is constructed from aluminum alloy 6061 T6 or passivated stainless steel, ensuring durability. It has a temperature operating range of -67°F to +302°F (-55°C to +150°C) for aluminum and up to +392°F (-55°C to +200°C) for stainless steel. The product is rated for a maximum operating voltage of 1800 VAC and can handle current ratings up to 23A depending on the contact size. It is designed for a mating life of 2000 cycles and provides good EMI shielding effectiveness. This connector is not RoHS compliant and is suitable for applications where environmental resistance and reliability are critical.
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X7153 |
| Product Name | Circular Connector, Receptacle, 6-4, 6 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |