Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-5, 5 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07NF16-5SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-5, 5 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-5, 5 Position, Jam Nut; Product Range Amphenol Aerospace
12X7116
Circular Connector, Receptacle, 16-5, 5 Position, Jam Nut; Product Range Amphenol Aerospace 12X7116
CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16-5, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7116
Product Name Circular Connector, Receptacle, 16-5, 5 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details