Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-201, 20 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07NF13-201SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-201, 20 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-201, 20 Position, Jam Nut; Product Range Amphenol Aerospace
12X7099
Circular Connector, Receptacle, 13-201, 20 Position, Jam Nut; Product Range Amphenol Aerospace 12X7099
CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-201, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7099
Product Name Circular Connector, Receptacle, 13-201, 20 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details