The Amphenol Aerospace Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut (part number 12X7092) is designed for applications requiring a compact and lightweight connector with military specifications. This connector features a threaded coupling style and is intermateable with Glenair Mighty Mouse connectors. It supports a variety of applications including headsets, tactical equipment, airframes, avionics boxes, and handheld equipment. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, the connector is built to withstand harsh environments. It has a temperature operating range of -67°F to +302°F (-55°C to +150°C) for aluminum and up to +392°F (-55°C to +200°C) for stainless steel. The connector is rated for a maximum operating voltage of 1800 VAC and a current rating of up to 23A, depending on the contact size. The connector is designed for a mating life of 2000 cycles and offers good EMI shielding effectiveness. It also meets various environmental standards, including MIL-STD-810 for shock and vibration resistance. The sealing capability allows for protection against water ingress, making it suitable for demanding applications.
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X7092 |
| Product Name | Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |