Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07NF10-201PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace
12X6667
Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace 12X6667
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6667
Product Name Circular Connector, Receptacle, 10-201, 6 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data