Amphenol Aerospace Corporation Circular Connector, Receptacle, 17-14, 14 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07MT17-14PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-14, 14 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-14, 14 Position, Jam Nut; Product Range Amphenol Aerospace
12X6499
Circular Connector, Receptacle, 17-14, 14 Position, Jam Nut; Product Range Amphenol Aerospace 12X6499
CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17-14, 14 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6499
Product Name Circular Connector, Receptacle, 17-14, 14 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details