Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-55, 5 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07MT16-55SF

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16-55, 5 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-55, 5 Position, Jam Nut; Product Range Amphenol Aerospace
12X6910
Circular Connector, Receptacle, 16-55, 5 Position, Jam Nut; Product Range Amphenol Aerospace 12X6910
CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16-55, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6910
Product Name Circular Connector, Receptacle, 16-55, 5 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details