Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07MT13-220SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace
12X6887
Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace 12X6887
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 20 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6887
Product Name Circular Connector, Receptacle, 13-220, 20 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1306 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers