Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07MT10-26PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace
12X6463
Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace 12X6463
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 26 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6463
Product Name Circular Connector, Receptacle, 10-26, 26 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details