Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M9-19SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace
12X7080
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace 12X7080
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7080
Product Name Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details