Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M9-19PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace
12X6657
Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace 12X6657
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 19 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6657
Product Name Circular Connector, Receptacle, 9-19, 19 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details