Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M8-28SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 2 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 2 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut (part number 12X7078) is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism and is intermateable with Glenair Mighty Mouse connectors. It supports a variety of contact sizes, including 12, 16, 20, and 23 AWG, with a maximum current rating of 23A at 1800 VAC for size 12 contacts. Constructed from durable materials such as aluminum alloy 6061 T6 and stainless steel, this connector is suitable for harsh environments, offering a temperature range from -55°C to +150°C for aluminum and up to +200°C for stainless steel. It provides excellent sealing capabilities, rated for 1 meter of immersion for one hour, and meets EMI shielding effectiveness standards. The connector is designed for a mating life of up to 2000 cycles, ensuring reliability in demanding applications such as avionics, tactical equipment, and handheld devices.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut (part number 12X7078) is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism and is intermateable with Glenair Mighty Mouse connectors. It supports a variety of contact sizes, including 12, 16, 20, and 23 AWG, with a maximum current rating of 23A at 1800 VAC for size 12 contacts. Constructed from durable materials such as aluminum alloy 6061 T6 and stainless steel, this connector is suitable for harsh environments, offering a temperature range from -55°C to +150°C for aluminum and up to +200°C for stainless steel. It provides excellent sealing capabilities, rated for 1 meter of immersion for one hour, and meets EMI shielding effectiveness standards. The connector is designed for a mating life of up to 2000 cycles, ensuring reliability in demanding applications such as avionics, tactical equipment, and handheld devices.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut; Product Range Amphenol Aerospace
12X7078
Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut; Product Range Amphenol Aerospace 12X7078
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 2 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 2 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7078
Product Name Circular Connector, Receptacle, 8-28, 2 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details