Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-13, 13 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M8-13SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-13, 13 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-13, 13 Position, Jam Nut; Product Range Amphenol Aerospace
12X7065
Circular Connector, Receptacle, 8-13, 13 Position, Jam Nut; Product Range Amphenol Aerospace 12X7065
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 13 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7065
Product Name Circular Connector, Receptacle, 8-13, 13 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers