Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 10 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M6-7SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-7, 10 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 10 Position, Jam Nut; Product Range Amphenol Aerospace
12X7057
Circular Connector, Receptacle, 6-7, 10 Position, Jam Nut; Product Range Amphenol Aerospace 12X7057
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 10 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7057
Product Name Circular Connector, Receptacle, 6-7, 10 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers