Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M6-7SA

Description
M801 7C 7#23 SKT RECP OM
Request a Quote Datasheet
Description
M801 7C 7#23 SKT RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M801 7C 7#23 SKT RECP OM

M801 7C 7#23 SKT RECP OM

Buy Now
Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace
12X7054
Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace 12X7054
CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-7, 7 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2M801-009-07M6-7SA 12X7054
Product Name Circular Connector, Receptacle, 6-7, 7 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers