Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M6-6PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
12X6629
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 12X6629
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6629
Product Name Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers