Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M6-4SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut (part number 12X7043) is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism and is intermateable with Glenair's Mighty Mouse connectors. It supports up to four contacts and is suitable for crimp socket connections. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, this connector is built to withstand harsh environments, with an operating temperature range of -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a high level of sealing, rated for 1 meter of immersion for one hour, and is compliant with MIL-STD-810 for shock and vibration resistance. The electrical performance includes a maximum current rating of 23A at 1800 VAC for size 12 contacts, with a minimum insulation resistance of 5,000 megaohms. The connector is also RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for use in tactical equipment, avionics, and handheld devices where reliability and durability are critical.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut (part number 12X7043) is designed for applications requiring a compact and lightweight solution with military specifications. This connector features a threaded coupling mechanism and is intermateable with Glenair's Mighty Mouse connectors. It supports up to four contacts and is suitable for crimp socket connections. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, this connector is built to withstand harsh environments, with an operating temperature range of -55°C to +150°C for aluminum and up to +200°C for stainless steel. It offers a high level of sealing, rated for 1 meter of immersion for one hour, and is compliant with MIL-STD-810 for shock and vibration resistance. The electrical performance includes a maximum current rating of 23A at 1800 VAC for size 12 contacts, with a minimum insulation resistance of 5,000 megaohms. The connector is also RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for use in tactical equipment, avionics, and handheld devices where reliability and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace - 12X7043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace
12X7043
Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace 12X7043
CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6-4, 4 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X7043
Product Name Circular Connector, Receptacle, 6-4, 4 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - EBG.3P.306.PLWG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers