Amphenol Aerospace Corporation Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M5-3PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace
12X6615
Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace 12X6615
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 3 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6615
Product Name Circular Connector, Receptacle, 5-3, 3 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers