Amphenol Aerospace Corporation Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M16-12PA

Description
M801 12C 12#16 PIN RECP OM
Request a Quote Datasheet
Description
M801 12C 12#16 PIN RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M801-009-07M16-12PA - PEI-Genesis
Philadelphia, PA, United States
M801 12C 12#16 PIN RECP OM

M801 12C 12#16 PIN RECP OM

Buy Now
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace - 85W8272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace
85W8272
Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace 85W8272
CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16-12, 12 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M801-009-07M16-12PA 85W8272
Product Name Circular Connector, Receptacle, 16-12, 12 Position, Jam Nut; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details