The Circular Connector, Receptacle, 13-37, 37 Position, Jam Nut from the Amphenol Aerospace 2M Series is designed for applications requiring a robust and lightweight connection. It features a threaded coupling style and is intermateable with Glenair Mighty Mouse connectors. The connector supports up to 37 contacts and is suitable for crimp pin circular contact types. Constructed from aluminum alloy 6061 T6 or passivated stainless steel, it offers a wide operating temperature range from -55°C to +150°C for aluminum and up to +200°C for stainless steel. The connector is rated for a maximum operating voltage of 1800 VAC and a current rating of 23A for size 12 contacts. It is designed to withstand harsh environments, with a sealing capability of 1 meter for 1 hour and resistance to shock and vibration, rated at 300 g's and 37 g's respectively. The connector is RoHS compliant and has a mating life of 2000 cycles, making it suitable for demanding applications such as avionics, tactical equipment, and handheld devices.
CIRCULAR CONNECTOR, RECEPTACLE, 13-37, 37 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12X6582 |
| Product Name | Circular Connector, Receptacle, 13-37, 37 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |