Amphenol Aerospace Corporation Circular Connector, Receptacle, 13-220, 37 Position, Jam Nut; Product Range Amphenol Aerospace 2M801-009-07M13-220SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 37 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 37 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-220, 37 Position, Jam Nut; Product Range Amphenol Aerospace - 12X6999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-220, 37 Position, Jam Nut; Product Range Amphenol Aerospace
12X6999
Circular Connector, Receptacle, 13-220, 37 Position, Jam Nut; Product Range Amphenol Aerospace 12X6999
CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 37 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-220, 37 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12X6999
Product Name Circular Connector, Receptacle, 13-220, 37 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products